Status: | Production |
---|---|
Series: | ADA4817-1 |
RoHS: | Compliant |
High speed |
−3 dB bandwidth (G = 1, RL = 100 Ω): 1050 MHz |
Slew rate: 870 V/μs |
0.1% settling time: 9 ns |
Input bias current: 2 pA typical |
Input capacitance |
Common-mode capacitance: 1.3 pF typical |
Differential mode capacitance: 0.1 pF typical |
Low input noise |
Voltage noise: 4 nV/√Hz at 100 kHz |
Current noise: 2.5 fA/√Hz at 100 kHz |
Low distortion: −90 dBc at 10 MHz (G = 1, RL = 1 kΩ) |
Linear output current: 40 mA |
Supply quiescent current per amplifier: 19 mA typical |
Powered down supply quiescent current per amplifier: 1.5 mA typical |
High Speed FET Input Amp | Analog Devices |
Op-Amp, 1.05Ghz, -40 To 105Deg C | Newark Electronics |
OP-AMP, 1.05GHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADA4817-1ARDZ?
Additional datasheets, footprints and schematics for ADA4817-1ARDZ are listed on our Part Details page. You can also find images and similar parts to ADA4817-1ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4817-1ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4817-1ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4817-1ARDZ fall under?
The ADA4817-1ARDZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4817-1ARDZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4817-1ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4817-1ARDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4817-1ARDZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4817-1ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4817-1ARDZ often in real-time on the comparison pages.
What if I can't find stock of ADA4817-1ARDZ?
You can fill out our help required form which you can use to request a quote for ADA4817-1ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.