ADA4807-4ARUZ High Speed Op Amps (Bandwidth ≥ 50MHz) by Analog Devices

Status: Production
Series: ADA4807-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4807-1 (single), ADA4807-2 (dual), and ADA4807-4 (quad) are low noise, rail-to-rail input and output, voltage feedback amplifiers. These amplifiers combine low power, low noise, high speed, and dc precision to provide an attractive solution for a wide range of

Where to Buy

Prices starting from US$2.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.93
192
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.92
31
in stock
Buy Now
Logo for element14
element14
from US$4.57
31
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.40
31
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.14
-
Buy Now

Features

Low Noise
3.1 nV/√Hz at 100 kHz
0.7 pA/√Hz at 100 kHz
Low Distortion (HD2/HD3)
-141/-144 dBc at 1 kHz
-112/-115 dBc at 100 kHz
-84/-79 dBc at 1 MHz
High speed performance
-3dB bandwidth: 180 MHz
Slew Rate: 225 V/µs
0.1% Settling Time: 47 ns
Low input offset voltage and drift
±20 / ±175 µV (typical / max)
0.7 /3.7 µV/°C (typical / max)
Low input offset current and drift
8 / 100 nA (typical / max)
30 / 250 pA/°C (typical / max)
Rail-to-Rail Input and Output
Low quiescent current: 1 mA at ±5V
Wide supply range: 2.7 V to 11 V
Small Packaging: 14-lead TSSOP

Alternative Descriptions

180MHz, 3.1 nV/#Hz, 1mA, RRIO | Analog Devices
Op-Amp, 180Mhz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 180MHZ, -40 TO 125DEG C, TSSOP | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4807-4ARUZ?

Additional datasheets, footprints and schematics for ADA4807-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4807-4ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4807-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4807-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4807-4ARUZ fall under?

The ADA4807-4ARUZ is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).

Can I view similar or alternative parts?

You can view similar parts to ADA4807-4ARUZ when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4807-4ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4807-4ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4807-4ARUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4807-4ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4807-4ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADA4807-4ARUZ?

You can fill out our help required form which you can use to request a quote for ADA4807-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay