ADA4806-1ARJZ-R2 High Speed Op Amps (Bandwidth ≥ 50MHz) by Analog Devices

Status: Production
Series: ADA4806-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4806-1 is a high speed, voltage feedback, rail-to-rail output, single operational amplifier with three power modes: full power mode, sleep mode, and shutdown mode. In full power mode, this amplifier provides a wide bandwidth of 105 MHz at a gain of +1, a fast slew rate 160 V/μs, and excellent dc precision with a low input offset voltage of 125 μV (maximum) and an input offset voltage drift of 1.5 μV/°C (maximum), while consuming only 500 μA of quiescent current. Despite being a low power amplifier, the ADA4806-1 provides excellent overall performance, making it ideal for low power, high resolution data conversion systems.For data conversion

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.64
1,572
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.53
250
in stock
Buy Now
Logo for element14
element14
from US$2.29
250
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.26
250
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.25
-
Buy Now

Features

Ultralow supply current
Full power mode: 500 μA
Sleep mode: 74 μA
Shutdown mode: 2.9 μA
Dynamic power scaling
Turn-on time from shutdown mode: 1.5 μs
Turn-on time from sleep mode: 0.45 μs
High speed performance with dc precision
Input offset voltage: 125 μV maximum
Input offset voltage drift: 1.5 μV/°C maximum
−3 dB bandwidth: 105 MHz
Slew rate: 160 V/ μs
Low noise and distortion
5.9 nV/√Hz input voltage noise with 8 Hz 1/f corner
−102 dBc/−126 dBc HD2/HD3 at 100 kHz
Wide supply range: 2.7 V to 10 V
Small package: 8-lead SOT-23

Alternative Descriptions

16bit ADC Driver w/Dynamic Pow | Analog Devices
Op-Amp, 120Mhz, -40 To 125Deg C/Sot-23-8 Rohs Compliant: Yes |Analog Devices ADA4806-1ARJZ-R2 | Newark Electronics
OP-AMP, 120MHZ, -40 TO 125DEG C/SOT-23-8 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4806-1ARJZ-R2?

Additional datasheets, footprints and schematics for ADA4806-1ARJZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4806-1ARJZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4806-1ARJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4806-1ARJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4806-1ARJZ-R2 fall under?

The ADA4806-1ARJZ-R2 is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).

Can I view similar or alternative parts?

You can view similar parts to ADA4806-1ARJZ-R2 when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4806-1ARJZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4806-1ARJZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4806-1ARJZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4806-1ARJZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4806-1ARJZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADA4806-1ARJZ-R2?

You can fill out our help required form which you can use to request a quote for ADA4806-1ARJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay