ADA4692-4ARUZ General Purpose Op Amps by Analog Devices

Status: Production
Series: ADA4692-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4691-2/ADA4692-2 are dual and the ADA4691-4/ADA4692-4 are the quad rail-to-rail output, single-supply amplifiers featuring low power, wide bandwidth, and low noise. The ADA4691-2 has two independent shutdown pins, allowing further reduction in supply current. The ADA4691-4 is a quad with dual shutdown pins each controlling a pair of amplifiers and is available in the 16-lead LFCSP. The ADA4692-4 is a quad version without shutdown.These amplifiers are ideal for a wide variety of

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.88
289
in stock
Buy Now
Logo for element14
element14
from US$1.59
289
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.66
289
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.01
4
in stock
Buy Now

Features

Low power: 180 μA typical
Very low input bias currents: 0.5 pA typical
Low noise: 16 nV/√Hz typical
3.6 MHz bandwidth
Offset voltage: 500 μV typical
Low offset voltage drift: 4 μV/°C maximum
Low distortion: 0.003% THD + N
2.7 V to 5 V single supply or ±1.35 V to ±2.5 V dual supply
Available in very small 2 mm × 2 mm LFCSP packages

Alternative Descriptions

Op-Amp, 3.6Mhz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 3.6MHZ, -40 TO 125DEG C, TSSOP | element14
Quad w/o SD Low Pwr/Noise R-R | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4692-4ARUZ?

Additional datasheets, footprints and schematics for ADA4692-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4692-4ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4692-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4692-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4692-4ARUZ fall under?

The ADA4692-4ARUZ is listed under General Purpose Op Amps.

Can I view similar or alternative parts?

You can view similar parts to ADA4692-4ARUZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4692-4ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4692-4ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4692-4ARUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4692-4ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4692-4ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADA4692-4ARUZ?

You can fill out our help required form which you can use to request a quote for ADA4692-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay