Status: | Production |
---|---|
Series: | ADA4691-4 |
RoHS: | Compliant |
Low power: 180 μA typical |
Very low input bias currents: 0.5 pA typical |
Low noise: 16 nV/√Hz typical |
3.6 MHz bandwidth |
Offset voltage: 500 μV typical |
Low offset voltage drift: 4 μV/°C maximum |
Low distortion: 0.003% THD + N |
2.7 V to 5 V single supply or ±1.35 V to ±2.5 V dual supply |
Available in very small 2 mm × 2 mm LFCSP packages |
Quad w/SD Low Pwr/Noise R-R Am | Analog Devices |
Op-Amp, Lfcsp-16, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices ADA4691-4ACPZ-R2 | Newark Electronics |
OP-AMP, LFCSP-16, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADA4691-4ACPZ-R2?
Additional datasheets, footprints and schematics for ADA4691-4ACPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4691-4ACPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4691-4ACPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4691-4ACPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4691-4ACPZ-R2 fall under?
The ADA4691-4ACPZ-R2 is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4691-4ACPZ-R2 when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4691-4ACPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4691-4ACPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4691-4ACPZ-R2 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4691-4ACPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4691-4ACPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADA4691-4ACPZ-R2?
You can fill out our help required form which you can use to request a quote for ADA4691-4ACPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.