Status: | Production |
---|---|
Series: | ADA4622-2 |
RoHS: | Compliant |
Next generation of the AD820/AD822/AD824 |
Wide gain bandwidth product: 8 MHz typical |
High slew rate |
23V/µs typical (low to high) |
−18V/µs typical (high to low) |
Low input bias current: ±10 pA maximum at TA = 25°C |
Low offset voltage |
A grade: ±0.8 mV maximum at TA = 25°C |
B grade: ±0.35 mV maximum at TA = 25°C |
Low offset voltage drift |
A grade: ±4 μV/°C maximum |
B grade: ±2 μV/°C maximum (ADA4622-2 only) |
B grade: ±1 μV/°C maximum (ADA4622-1 only) |
Input voltage range includes Pin V− |
Rail-to-rail output |
Electromagnetic interference rejection ratio (EMIRR) |
90 dB typical at f = 1000 MHz and f = 2400 MHz |
Industry-standard package and pinout |
Next Generation AD822 | Analog Devices |
Op-Amp, 8Mhz, -40 To 125Degc, Lfcsp-Ep-8 Rohs Compliant: Yes |Analog Devices ADA4622-2ACPZ-R7 | Newark Electronics |
OP-AMP, 8MHZ, -40 TO 125DEGC, LFCSP-EP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4622-2ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4622-2ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4622-2ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4622-2ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4622-2ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4622-2ACPZ-R7 fall under?
The ADA4622-2ACPZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4622-2ACPZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4622-2ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4622-2ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4622-2ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4622-2ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4622-2ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4622-2ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4622-2ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.