Status: | Production |
---|---|
Series: | ADA4530-1 |
RoHS: | Compliant |
Prices starting from US$13.42
Low input bias current |
±20 fA maximum at TA = 25°C (guaranteed at production test) |
±20 fA maximum at −40°C < TA < +85°C |
±250 fA maximum at −40°C < TA < +125°C (guaranteed at production test) |
Low offset voltage: 50 μV maximum over specified CMRR range |
Offset voltage drift: ±0.13 μV/°C typical, ±0.5 μV/°C maximum |
Integrated guard buffer with 100 μV maximum offset |
Low voltage noise density: 14 nV/√Hz at 10 kHz |
Wide bandwidth: 2 MHz unity-gain crossover |
Supply voltage: 4.5 V to 16 V (±2.25 V to ±8 V) |
Operating temperature: −40°C to +125°C |
Long-term offset voltage drift (10,000 hours): 0.5 μV typical |
Temperature hysteresis: 1.5 μV typical |
Op-Amp, 2Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 2MHZ, -40 TO 125DEG C, NSOIC-8 | Farnell |
Ultra low input bias current, | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4530-1ARZ?
Additional datasheets, footprints and schematics for ADA4530-1ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4530-1ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4530-1ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4530-1ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4530-1ARZ fall under?
The ADA4530-1ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4530-1ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4530-1ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4530-1ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4530-1ARZ have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Analog Devices and Chip One Stop have stock available or on a lead time for ADA4530-1ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4530-1ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4530-1ARZ?
You can fill out our help required form which you can use to request a quote for ADA4530-1ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.