ADA4528-2ARMZ Zero-Drift Op Amps by Analog Devices

Status: Production
Series: ADA4528-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4528-1/ADA4528-2 are ultralow noise, zero-drift operational amplifiers featuring rail-to-rail input and output swing. With an offset voltage of 2.5 μV, offset voltage drift of 0.015 μV/°C, and typical noise of 97 nV p-p (0.1 Hz to 10 Hz, AV = +100), the ADA4528-1/ADA4528-2 are well suited for

Where to Buy

Prices starting from US$2.92

Distributor Stock
Logo for Farnell
Farnell
from US$2.93
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.15
914
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.45
190
in stock
Buy Now
Logo for element14
element14
from US$3.17
190
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.94
12
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.92
-
Buy Now

Features

Low offset voltage: 2.5 µV maximum
Low offset voltage drift: 0.015 μV/°C maximum
Low noise
5.6 nV/√Hz at f = 1 kHz, AV = +100
97 nV p-p at f = 0.1 Hz to 10 Hz, AV = +100
Open-loop gain: 130 dB minimum
CMRR: 135 dB minimum
PSRR: 130 dB minimum
Unity-gain crossover: 4 MHz
Gain bandwidth product: 3 MHz at AV = +100
−3 dB closed-loop bandwidth: 6.2 MHz
See data sheet for additional featuresADA4528-2 Supports defense and aerospace applications (ADEQ standard)
Download ADA4528-2-EP Data Sheet (pdf)
Extended industrial temperature range: −55°C to +125°C
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Product change notification
Qualification data available upon request
V62/16615 DSCC Drawing Number 

Alternative Descriptions

Low Noise RRIO Zero Drift Dual | Analog Devices
Op-Amp, 3.4Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 3.4MHZ, -40 TO 125DEG C, MSOP-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4528-2ARMZ?

Additional datasheets, footprints and schematics for ADA4528-2ARMZ are listed on our Part Details page. You can also find images and similar parts to ADA4528-2ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4528-2ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4528-2ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4528-2ARMZ fall under?

The ADA4528-2ARMZ is listed under Zero-Drift Op Amps.

Can I view similar or alternative parts?

You can view similar parts to ADA4528-2ARMZ when available in the Zero-Drift Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4528-2ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4528-2ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4528-2ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4528-2ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4528-2ARMZ often in real-time on the comparison pages.

What if I can't find stock of ADA4528-2ARMZ?

You can fill out our help required form which you can use to request a quote for ADA4528-2ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay