Status: | Production |
---|---|
Series: | ADA4528-1 |
RoHS: | Compliant |
Low offset voltage: 2.5 μV maximum |
Low offset voltage drift: 0.015 μV/°C maximum |
Low noise |
5.6 nV/√Hz at f = 1 kHz, AV = +100 |
97 nV p-p at f = 0.1 Hz to 10 Hz, AV = +100 |
Open-loop gain: 130 dB minimum |
CMRR: 135 dB minimum |
PSRR: 130 dB minimum |
Unity-gain crossover: 4 MHz |
Gain bandwidth product: 3 MHz at AV = +100 |
−3 dB closed-loop bandwidth: 6.2 MHz |
Single-supply operation: 2.2 V to 5.5 V |
Dual-supply operation: ±1.1 V to ±2.75 V |
Rail-to-rail input and output |
Unity-gain stable |
Low Noise RRIO Zero Drift OpAm | Analog Devices |
Op-Amp, 3.4Mhz, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices ADA4528-1ACPZ-R7 | Newark Electronics |
OP-AMP, 3.4MHZ, -40 TO 125DEG C | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4528-1ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4528-1ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4528-1ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4528-1ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4528-1ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4528-1ACPZ-R7 fall under?
The ADA4528-1ACPZ-R7 is listed under Zero-Drift Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4528-1ACPZ-R7 when available in the Zero-Drift Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4528-1ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4528-1ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4528-1ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4528-1ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4528-1ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4528-1ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4528-1ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.