ADA4505-4ARUZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: ADA4505-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4505-1/ADA4505-2/ADA4505-4 are single, dual, and quad micropower amplifiers featuring rail-to-rail input and output swings while operating from a single 1.8 V to 5 V power supply or from dual ±0.9 V to ±2.5 V power supplies.Employing a new circuit technology, these low cost amplifiers offer zero input crossover distortion (excellent PSRR and CMRR performance) and very low bias current, while operating with a supply current of less than 10 μA per amplifier.This combination of features makes the ADA4505-x amplifiers ideal choices for battery-powered

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.24
733
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.44
288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.30
188
in stock
Buy Now
Logo for element14
element14
from US$1.80
188
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.81
188
in stock
Buy Now

Features

PSRR: 100 dB minimum
CMRR: 105 dB typical
Very low supply current: 10 μA per amplifier maximum
1.8 V to 5 V single-supply or ±0.9 V to ±2.5 V dual-supply operation
Rail-to-rail input and output
3 mV offset voltage maximum
Very low input bias current: 0.5 pA typical

Alternative Descriptions

Quad 10uA CMOS/Zero Crossover | Analog Devices
Op-Amp, 50Khz, -40 To 125Deg C, Tssop-14 | Newark Electronics
OP-AMP, 50KHZ, -40 TO 125DEG C, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4505-4ARUZ?

Additional datasheets, footprints and schematics for ADA4505-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4505-4ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4505-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4505-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4505-4ARUZ fall under?

The ADA4505-4ARUZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to ADA4505-4ARUZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4505-4ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4505-4ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4505-4ARUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4505-4ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4505-4ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADA4505-4ARUZ?

You can fill out our help required form which you can use to request a quote for ADA4505-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay