Status: | Production |
---|---|
Series: | ADA4505-4 |
RoHS: | Compliant |
Prices starting from US$0.68
PSRR: 100 dB minimum |
CMRR: 105 dB typical |
Very low supply current: 10 μA per amplifier maximum |
1.8 V to 5 V single-supply or ±0.9 V to ±2.5 V dual-supply operation |
Rail-to-rail input and output |
3 mV offset voltage maximum |
Very low input bias current: 0.5 pA typical |
Quad 10uA CMOS/Zero Crossover | Analog Devices |
Op-Amp, 50Khz, -40 To 125Deg C, Wlcsp-14 Rohs Compliant: Yes |Analog Devices ADA4505-4ACBZ-R7 | Newark Electronics |
OP-AMP, 50KHZ, -40 TO 125DEG C, WLCSP-14 | element14 |
Where can I find additional details, specifications and documents for a ADA4505-4ACBZ-R7?
Additional datasheets, footprints and schematics for ADA4505-4ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4505-4ACBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4505-4ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4505-4ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4505-4ACBZ-R7 fall under?
The ADA4505-4ACBZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4505-4ACBZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4505-4ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4505-4ACBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4505-4ACBZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4505-4ACBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4505-4ACBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4505-4ACBZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4505-4ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.