Status: | Production |
---|---|
Series: | ADA4432-1 |
RoHS: | Compliant |
Prices starting from US$0.65
Qualified for automotive applications |
Output overvoltage (short-to-battery) protection up to 18 V |
Short-to-battery output flag for wire diagnostics |
Output short-to-ground protection |
Fifth-order, low-pass video filter |
0.1 dB flatness to 3 MHz |
−3 dB bandwidth of 10 MHz |
45 dB rejection at 27 MHz |
Ultralow power-down current: 13.5 µA typical |
Low quiescent current |
7.6 mA typical |
Low supply voltage: 2.6 V to 3.6 V |
Small packaging |
8-lead, 3 mm × 3 mm LFCSP |
6-lead SOT-23 |
Wide operating temperature range: −40°C to +125°C |
High Spd Shrt Bat. Protect Vid | Analog Devices |
Video Amplifier, 1Amp, 10.5Mhz, Lfcsp | Newark Electronics |
VIDEO AMPLIFIER, 1AMP, 10.5MHZ, LFCSP | element14 |
Where can I find additional details, specifications and documents for a ADA4432-1WBCPZ-R7?
Additional datasheets, footprints and schematics for ADA4432-1WBCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4432-1WBCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4432-1WBCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4432-1WBCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4432-1WBCPZ-R7 fall under?
The ADA4432-1WBCPZ-R7 is listed under CAT-5 Video Variable Filters.
Can I view similar or alternative parts?
You can view similar parts to ADA4432-1WBCPZ-R7 when available in the CAT-5 Video Variable Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4432-1WBCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4432-1WBCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4432-1WBCPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADA4432-1WBCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4432-1WBCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4432-1WBCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4432-1WBCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.