ADA4096-2ACPZ-R7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: ADA4096-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4096-2 dual and ADA4096-4 quad operational amplifiers feature micropower operation and rail-to-rail input and output ranges. The extremely low power requirements and guaranteed operation from 3 V to 30 V make these amplifiers perfectly suited to monitor battery usage and to control battery charging. Their dynamic performance, including 27 nV/√Hz voltage noise density, recommends them for battery-powered audio

Where to Buy

Prices starting from US$2.58

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.19
5,937
in stock
Buy Now
Logo for element14
element14
from US$3.55
5,937
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.21
5,937
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.42
3,419
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.58
2,923
in stock
Buy Now

Features

Input overvoltage protection, 32 V above and below the supply rails
No phase reversal for input voltage up to ±32 V beyond the power supply
Rail-to-rail input and output swing
Low power: 60 μA per amplifier typical
Unity-gain bandwidth
800 kHz typical at VSY = ±15 V
550 kHz typical at VSY = ±5 V
465 kHz typical at VSY = ±1.5 V
Single-supply operation: 3 V to 30 V
Low offset voltage: 300 μV maximum
Large signal voltage gain: 120 dB typical
Unity gain stable
Qualified for automotive applications

Alternative Descriptions

Op-Amp, 786Khz, -40 To 125Deg C, Lfcsp-8 Rohs Compliant: Yes |Analog Devices ADA4096-2ACPZ-R7 | Newark Electronics
OP-AMP, 786KHZ, -40 TO 125DEG C, LFCSP-8 | element14
30V,Micropower, OVP, RRIO OpAm | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4096-2ACPZ-R7?

Additional datasheets, footprints and schematics for ADA4096-2ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4096-2ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4096-2ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4096-2ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4096-2ACPZ-R7 fall under?

The ADA4096-2ACPZ-R7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to ADA4096-2ACPZ-R7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4096-2ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4096-2ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4096-2ACPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADA4096-2ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4096-2ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4096-2ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4096-2ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay