ADA4075-2ACPZ-R7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: ADA4075-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4075-2 is a dual high-performance low noise operational amplifier combining excellent dc and ac characteristics on ADI’s iPOLAR™ process. ADI’s proprietary iPolar process is an advanced bipolar technology implementing vertical junction isolation with lateral trench isolation, allowing for low noise performance amplifiers in smaller die size at faster speed and lower power. Its high slew rate, low input bias current, low distortion and ultra low noise make it ideal for high fidelity audio and high performance instrumentation

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.09
4,770
in stock
Buy Now
Logo for element14
element14
from US$1.28
3,805
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.25
3,805
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.95
2,860
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.36
1,432
in stock
Buy Now

Features

Ultralow noise: 2.8 nV/√Hz at 1 kHz typical
Ultra low distortion, 0.0002% typical
Low supply current: 1.8 mA per amplifier typical
Offset voltage: 1 mV maximum
Bandwidth: 6.5 MHz typical
Slew Rate: 12 V/μs
Unity-gain stable
Extended Industrial Temp Range
8-lead SOIC and 2 mm × 2 mm LFCSP packages

Alternative Descriptions

Op-Amp, 6.5Mhz, -40 To 125Deg C, Lfcsp-8 Rohs Compliant: Yes |Analog Devices ADA4075-2ACPZ-R7 | Newark Electronics
OP-AMP, 6.5MHZ, -40 TO 125DEG C, LFCSP-8 | element14
Low Noise/Power 36V OpAmp | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4075-2ACPZ-R7?

Additional datasheets, footprints and schematics for ADA4075-2ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4075-2ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4075-2ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4075-2ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4075-2ACPZ-R7 fall under?

The ADA4075-2ACPZ-R7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to ADA4075-2ACPZ-R7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4075-2ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4075-2ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4075-2ACPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADA4075-2ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4075-2ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4075-2ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4075-2ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay