Status: | Production |
---|---|
Series: | ADA4062-2 |
RoHS: | Compliant |
Low input bias current: 50 pA maximum |
Offset voltage |
1.5 mV maximum for ADA4062-2 B grade |
2.5 mV maximum for ADA4062-2 A grade |
Offset voltage drift: 4 μV/°C typical |
Slew rate: 3.3 V/μs typical |
CMRR: 90 dB typical |
Low supply current: 165 μA typical |
High input impedance |
Unity-gain stable |
Packaging: SOIC, MSOP, LFCSP and TSSOP |
Op-Amp, 1.4Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1.4MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Dual36vLowPwrLowCostJFETInputA | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4062-2BRZ?
Additional datasheets, footprints and schematics for ADA4062-2BRZ are listed on our Part Details page. You can also find images and similar parts to ADA4062-2BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4062-2BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4062-2BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4062-2BRZ fall under?
The ADA4062-2BRZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4062-2BRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4062-2BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4062-2BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4062-2BRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4062-2BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4062-2BRZ often in real-time on the comparison pages.
What if I can't find stock of ADA4062-2BRZ?
You can fill out our help required form which you can use to request a quote for ADA4062-2BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.