Status: | Unknown |
---|---|
Series: | ADA2200 Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADA2200 |
Kit Application Type | Quadrature Demodulator |
Application Sub Type | IQ Demodulator |
Kit Contents | Eval Board ADA2200 |
Product Range | ADA2200 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Differential Or Single-ended Input/Output Programmable EEPROM IQ Demodulation In Single Channel |
EVALUATION KIT, IQ DEMODULATOR | Farnell |
Evaluation Kit, Iq Demodulator | Newark Electronics |
Where can I find additional details, specifications and documents for a ADA2200-EVALZ?
Additional datasheets, footprints and schematics for ADA2200-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADA2200-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA2200-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA2200-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA2200-EVALZ fall under?
The ADA2200-EVALZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADA2200-EVALZ when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA2200-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA2200-EVALZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA2200-EVALZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ADA2200-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA2200-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADA2200-EVALZ?
You can fill out our help required form which you can use to request a quote for ADA2200-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.