Status: | Production |
---|---|
Series: | AD9915 |
RoHS: | Compliant |
Prices starting from US$187.00
2.5 GSPS internal clock speed |
Integrated 12-bit DAC |
Frequency tuning resolution to 135 pHz |
16-bit phase tuning resolution |
12-bit amplitude scaling |
Programmable modulus |
Automatic linear and nonlinear frequency sweeping capability |
32-bit parallel datapath interface |
8 frequency/phase offset profiles |
Phase noise: −128 dBc/Hz (1 kHz offset at 978 MHz) |
Wideband SFDR < −57 dBc |
Serial or parallel input/output control |
1.8 V/3.3 V power supplies |
Software and hardware controlled power-down |
88-lead LFCSP package |
PLL REF CLK multiplier |
Phase modulation capability |
Amplitude modulation capability |
Multichip synchronization |
Direct Digital Synthesizer, 32Bit, Lfcsp | Newark Electronics |
DIRECT DIGITAL SYNTHESIZER, 32BIT, LFCSP | element14 |
Analog Devices, AD9915BCPZ | RS |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9915BCPZ?
Additional datasheets, footprints and schematics for AD9915BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9915BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9915BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9915BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9915BCPZ fall under?
The AD9915BCPZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9915BCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9915BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9915BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9915BCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for AD9915BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9915BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9915BCPZ?
You can fill out our help required form which you can use to request a quote for AD9915BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.