Status: | Production |
---|---|
Series: | AD9915 |
RoHS: | Compliant |
2.5 GSPS internal clock speed |
Integrated 12-bit DAC |
Frequency tuning resolution to 135 pHz |
16-bit phase tuning resolution |
12-bit amplitude scaling |
Programmable modulus |
Automatic linear and nonlinear frequency sweeping capability |
32-bit parallel datapath interface |
8 frequency/phase offset profiles |
Phase noise: −128 dBc/Hz (1 kHz offset at 978 MHz) |
Wideband SFDR < −57 dBc |
Serial or parallel input/output control |
1.8 V/3.3 V power supplies |
Software and hardware controlled power-down |
88-lead LFCSP package |
PLL REF CLK multiplier |
Phase modulation capability |
Amplitude modulation capability |
Multichip synchronization |
Evaluation Board | Analog Devices |
Evaluation Kit, Digital Synthesizer | Newark Electronics |
EVALUATION KIT, DIGITAL SYNTHESIZER | element14 |
Where can I find additional details, specifications and documents for a AD9915/PCBZ?
Additional datasheets, footprints and schematics for AD9915/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9915/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9915/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9915/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9915/PCBZ fall under?
The AD9915/PCBZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9915/PCBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9915/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9915/PCBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9915/PCBZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9915/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9915/PCBZ often in real-time on the comparison pages.
What if I can't find stock of AD9915/PCBZ?
You can fill out our help required form which you can use to request a quote for AD9915/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.