AD9887AKSZ-170 HDMI/DVI Receivers by Analog Devices

Status: Production
Series: AD9887A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9887A offers an analog interface receiver and a digital visual interface (DVI) receiver integrated on a single chip, supports high bandwidth digital content protection (HDCP), and is software and pin-to-pin compatible with the AD9887.ANALOG INTERFACEThe complete 8-bit, 170 MSPS, monolithic analog interface is optimized for capturing RGB graphics signals from personal computers and workstations. Its 170 MSPS encode rate capability and full-power analog bandwidth of 330 MHz support resolutions of up to 1600 × 1200 (UXGA) at 60 Hz. The interface includes a 170 MHz triple ADC with internal 1.25 V reference; a phase-locked loop (PLL); and programmable gain, offset, and clamp controls. The user provides only a 3.3 V power supply, analog input, and Hsync. Three-state CMOS outputs can be powered from 2.5 V to 3.3 V. The analog interface also offers full sync processing for composite sync and sync-on-green (SOG)

Where to Buy

Prices starting from US$24.61

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$24.61
144
in stock
Buy Now
Logo for element14
element14
from US$34.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

ANALOG INTERFACE
170 MSPS maximum conversion rate
Programmable analog bandwidth
0.5 V to 1.0 V analog input range
500 ps p-p PLL clock jitter at 170 MSPS
3.3 V power supply
Full sync processing
Midscale clamping
4:2:2 output format modeDIGITAL INTERFACE
DVI 1.0-compatible interface
170 MHz operation (2 pixels/clock mode)
High skew tolerance of 1 full input clock
Sync detect for hot plugging
Supports high bandwidth digital content protection

Alternative Descriptions

Daual A/D interface for flat p | Analog Devices
Dvi Receiver, 2 Wire, Dvi, Serial, Mqfp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9887AKSZ-170?

Additional datasheets, footprints and schematics for AD9887AKSZ-170 are listed on our Part Details page. You can also find images and similar parts to AD9887AKSZ-170 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9887AKSZ-170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9887AKSZ-170 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9887AKSZ-170 fall under?

The AD9887AKSZ-170 is listed under HDMI/DVI Receivers.

Can I view similar or alternative parts?

You can view similar parts to AD9887AKSZ-170 when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9887AKSZ-170 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9887AKSZ-170 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9887AKSZ-170 have stock available?

Authorised distributors including Analog Devices, element14 and Newark Electronics have stock available or on a lead time for AD9887AKSZ-170.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9887AKSZ-170 often in real-time on the comparison pages.

What if I can't find stock of AD9887AKSZ-170?

You can fill out our help required form which you can use to request a quote for AD9887AKSZ-170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay