AD9835BRUZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9835
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9835 is a numerically-controlled oscillator employing a phase accumulator, a COS lookup table, and a 10-bit digital-to-analog converter integrated on a single CMOS chip. Modulation capabilities are provided for phase modulation and frequency modulation.Clock rates of up to 50 MHz are supported. Frequency accuracycan be controlled to one part in 4 billion. Modulation is effected by loading registers through the serial interface. A power-down bit allows the user to power down the AD9835 when it is not in use, the power consumption reduces to 1.75 mW.The part is available in a 16-lead TSSOP package.

Where to Buy

Prices starting from US$9.06

Distributor Stock
Logo for Farnell
Farnell
from US$10.19
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$9.06
152
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.95
86
in stock
Buy Now
Logo for element14
element14
from US$14.80
86
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.90
41
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$13.56
-
Buy Now

Features

5 V Power Supply
50 MHz Speed
On-Chip COS Look-Up Table
On-Chip 10-Bit DAC
Serial Loading
Power-Down Option
Temperature range: −40°C to +85°C
200 mW Power Consumption
16-Lead TSSOP

Alternative Descriptions

ADSP-2103KS-405V DDS DAC I.C. | Analog Devices
Direct Digital Synthesizer, 10Bit, Tssop | Newark Electronics
DIRECT DIGITAL SYNTHESIZER, 10BIT, TSSOP | element14
Direct DigSynth 0-50MHz TSSOP16 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9835BRUZ?

Additional datasheets, footprints and schematics for AD9835BRUZ are listed on our Part Details page. You can also find images and similar parts to AD9835BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9835BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9835BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9835BRUZ fall under?

The AD9835BRUZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9835BRUZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9835BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9835BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9835BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9835BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9835BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD9835BRUZ?

You can fill out our help required form which you can use to request a quote for AD9835BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay