Status: | Production |
---|---|
Series: | AD9789 |
RoHS: | Compliant |
Prices starting from US$70.22
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$113.51
|
450
in stock
|
Buy Now | |
Analog Devices
from US$70.22
|
402
in stock
|
Buy Now | |
Chip One Stop
from US$86.30
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$104.10
|
6
in stock
|
Buy Now | |
Farnell
from US$101.75
|
6
in stock
|
Buy Now | |
element14
from US$105.29
|
1
in stock
|
Buy Now |
DOCSIS 3.0 performance: 4 QAM carriers |
ACLR over full band (47 MHz to 1 GHz) |
−75 dBc @ fOUT = 200 MHz |
−72 dBc @ fOUT = 800 MHz (noise) |
−67 dBc @ fOUT = 800 MHz (harmonics) |
Unequalized MER = 42 dB |
On chip and bypassable |
4 QAM encoders with SRRC filters, 16× to 512× interpolation, rate converters, and modulators |
Flexible data interface: 4, 8, 16, or 32 bits wide with parity |
Power: 1.6 W (IFS = 20 mA, fDAC = 2.4 GHz, LVDS interface) |
Direct to RF synthesis support with fS mix mode |
Built-in self-test (BIST) support |
Input connectivity check |
Internal random number generator |
CONVERTER - DAC | Richardson RFPD |
14 Bit, 2.5 GSPS D-A Converter | Analog Devices |
Da Converter, 14Bit, 2.4Gsps, Cspbga | Newark Electronics |
DA CONVERTER, 14BIT, 2.4GSPS, CSPBGA | Farnell |
Where can I find additional details, specifications and documents for a AD9789BBCZ?
Additional datasheets, footprints and schematics for AD9789BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9789BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9789BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9789BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9789BBCZ fall under?
The AD9789BBCZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9789BBCZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9789BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9789BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9789BBCZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for AD9789BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9789BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9789BBCZ?
You can fill out our help required form which you can use to request a quote for AD9789BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.