Status: | Production |
---|---|
Series: | AD9781 |
RoHS: | Compliant |
Prices starting from US$26.77
High dynamic range, dual DAC parts |
Low noise and intermodulation distortion |
Single carrier W-CDMA ACLR = 80 dBc @ 61.44 MHz IF |
Innovative switching output stage permits usable outputs beyond Nyquist frequency |
315 mW power dissipation |
LVDS inputs with dual-port or optional interleaved single-port operation |
Differential analog current outputs are programmable from 8.6 mA to 31.7 mA full scale |
Auxiliary 10-bit current DACs with source/sink capability for external offset nulling |
See datasheet for additional information |
Dual 14B, 500 MSPS LVDS DAC | Analog Devices |
Da Converter, 14Bit, 500Msps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 14BIT, 500MSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9781BCPZ?
Additional datasheets, footprints and schematics for AD9781BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9781BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9781BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9781BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9781BCPZ fall under?
The AD9781BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9781BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9781BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9781BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9781BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9781BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9781BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9781BCPZ?
You can fill out our help required form which you can use to request a quote for AD9781BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.