Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IC Case Style | SOIC |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD976ABR?
Additional datasheets, footprints and schematics for AD976ABR are listed on our Part Details page. You can also find images and similar parts to AD976ABR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD976ABR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD976ABR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD976ABR fall under?
The AD976ABR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD976ABR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD976ABR you can contact the distributor directly for product support, shipping queries etc.
Is the AD976ABR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD976ABR have stock available?
There is no stock from authorised distributors for AD976ABR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD976ABR often in real-time on the comparison pages.
What if I can't find stock of AD976ABR?
You can fill out our help required form which you can use to request a quote for AD976ABR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.