Status: | Unknown |
---|---|
Series: | Quad 16-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD974ANZ?
Additional datasheets, footprints and schematics for AD974ANZ are listed on our Part Details page. You can also find images and similar parts to AD974ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD974ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD974ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD974ANZ fall under?
The AD974ANZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD974ANZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD974ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD974ANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD974ANZ have stock available?
There is no stock from authorised distributors for AD974ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD974ANZ often in real-time on the comparison pages.
What if I can't find stock of AD974ANZ?
You can fill out our help required form which you can use to request a quote for AD974ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.