Status: | Production |
---|---|
Series: | AD9747 |
RoHS: | Compliant |
Prices starting from US$21.27
High dynamic range, dual DACs |
Low noise and intermodulation distortion |
Single carrier W-CDMA ACLR = 80 dBc @ 61.55 MHz |
Innovative switching output stage permits useable outputs beyond Nyquist frequency |
LVCMOS inputs with dual-port or optional interleaved single-port operation |
Differential analog current outputs are programmable from 8.6 mA to 31.7 mA full-scale Auxiliary 10-bit current DACs with source/sink capability for external offset nulling |
Internal 1.2 V precision reference voltage source |
Operates from 1.8 V and 3.3 V supplies |
315 mW power dissipation |
Small footprint, RoHS-compliant, 72-lead LFCSP |
Dual 16Bit, 250 MSPS D-A Conve | Analog Devices |
Dac, 16Bit, Lfcsp-Vq-72, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, LFCSP-VQ-72, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9747BCPZ?
Additional datasheets, footprints and schematics for AD9747BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9747BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9747BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9747BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9747BCPZ fall under?
The AD9747BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9747BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9747BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9747BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9747BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9747BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9747BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9747BCPZ?
You can fill out our help required form which you can use to request a quote for AD9747BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.