Status: | Production |
---|---|
Series: | AD9739A |
RoHS: | Compliant |
Direct RF synthesis at 2.5 GSPS update rate |
DC to 1.25 GHz in baseband mode |
1.25 GHz to 3.0 GHz in mix-mode |
Industry leading single/multicarrier IF or RF synthesis |
Dual-port LVDS data interface |
Up to 1.25 GSPS operation |
Source synchronous DDR clocking |
Pin compatible with the AD9739 |
Programmable output current: 8.7 mA to 31.7 mA |
Low power: 1.1 W at 2.5 GSPS |
Da Converter, 14Bit, 2.5Gsps, Cspbga | Newark Electronics |
DA CONVERTER, 14BIT, 2.5GSPS, CSPBGA | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9739ABBCZ?
Additional datasheets, footprints and schematics for AD9739ABBCZ are listed on our Part Details page. You can also find images and similar parts to AD9739ABBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9739ABBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9739ABBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9739ABBCZ fall under?
The AD9739ABBCZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9739ABBCZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9739ABBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9739ABBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9739ABBCZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9739ABBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9739ABBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9739ABBCZ?
You can fill out our help required form which you can use to request a quote for AD9739ABBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.