Status: | Production |
---|---|
Series: | AD96687 |
RoHS: | Compliant |
Fast: 2.5 ns Propagation Delay |
Low Power: 118 mW per Comparator |
Packages: DIP, SOIC, PLCC |
Power Supplies: +5 V, –5.2 V |
Logic Compatibility: ECL |
50 ps Delay Dispersion |
Ultra Fast ECL Dual Comparator | Analog Devices |
COMPARATOR, SOIC-16, -25 TO 85DEG C | element14 |
Comparator, Soic-16, -25 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a AD96687BRZ?
Additional datasheets, footprints and schematics for AD96687BRZ are listed on our Part Details page. You can also find images and similar parts to AD96687BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD96687BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD96687BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD96687BRZ fall under?
The AD96687BRZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD96687BRZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD96687BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD96687BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD96687BRZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for AD96687BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD96687BRZ often in real-time on the comparison pages.
What if I can't find stock of AD96687BRZ?
You can fill out our help required form which you can use to request a quote for AD96687BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.