AD9640ABCPZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9640
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9640 is a dual 14-bit, 80/105/125/150 MSPS analog-to-digital converter (ADC). The AD9640 is designed to support communications

Where to Buy

Prices starting from US$50.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$50.19
3,377
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$70.72
-
Buy Now

Features

SNR = 71.8 dBc (72.8 dBFS) to 70 MHz @ 125 MSPS
SFDR = 85 dBc to 70 MHz @ 125 MSPS
Low power: 750 mW @ 125 MSPS
SNR = 71.6 dBc (72.6 dBFS) to 70 MHz @ 150 MSPS
SFDR = 84 dBc to 70 MHz @ 150 MSPS
Low power: 820 mW @ 150 MSPS
1.8 V analog supply operation
1.8 V to 3.3V CMOS output supply or 1.8 V LVDS output supply
Integer 1 to 8 input clock divider
IF sampling frequencies to 450 MHz
Internal ADC voltage reference
Integrated ADC sample-and-hold inputs
Flexible analog input range: 1 VP-P to 2 VP-P
Please see data sheet for additional features

Alternative Descriptions

14Bit 80Msps Dual 1.8V PB Free | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9640ABCPZ-80?

Additional datasheets, footprints and schematics for AD9640ABCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9640ABCPZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9640ABCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9640ABCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9640ABCPZ-80 fall under?

The AD9640ABCPZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9640ABCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9640ABCPZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9640ABCPZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9640ABCPZ-80 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9640ABCPZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9640ABCPZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9640ABCPZ-80?

You can fill out our help required form which you can use to request a quote for AD9640ABCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay