Status: | Production |
---|---|
Series: | AD9631 |
RoHS: | Compliant |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.43
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$11.26
|
258
in stock
|
Buy Now | |
element14
from US$10.79
|
258
in stock
|
Buy Now | |
Farnell
from US$10.05
|
258
in stock
|
Buy Now | |
Chip One Stop
from US$8.12
|
35
in stock
|
Buy Now | |
Richardson RFPD
from US$9.67
|
3
in stock
|
Buy Now |
Wide Bandwidth |
AD9631, G = +1 |
Small signal |
320 MHz |
Large signal (4 V p-p) |
175 MHz |
Ultralow Distortion (SFDR), Low Noise |
−113 dBc Typ @ 1 MHz |
−95 dBc Typ @ 5 MHz |
−72 dBc Typ @ 20 MHz |
46 dBm Third Order Intercept @ 25 MHz |
7.0 nV/√Hz Spectral Noise Density |
High Speed |
Slew Rate 1300 V/µs |
Settling 16 ns to 0.01%, 2 V Step |
±3 V to ±5 V Supply Operation |
17 mA Supply Current |
WIDE BW, GAIN=1 OP AMP | Analog Devices |
Op-Amp, 320Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 320MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9631ARZ?
Additional datasheets, footprints and schematics for AD9631ARZ are listed on our Part Details page. You can also find images and similar parts to AD9631ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9631ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9631ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9631ARZ fall under?
The AD9631ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD9631ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9631ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9631ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9631ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9631ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9631ARZ often in real-time on the comparison pages.
What if I can't find stock of AD9631ARZ?
You can fill out our help required form which you can use to request a quote for AD9631ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.