Status: | Production |
---|---|
Series: | AD9625 |
RoHS: | Compliant |
No distributors results available
12-bit 2.5 GSPS ADC, no missing codes |
SFDR = 79 dBc, AIN up to 1 GHz at −1 dBFS, 2.5 GSPS |
SFDR = 77 dBc, AIN up to 1.8 GHz at −1 dBFS, 2.5 GSPS |
SNR = 57.6 dBFS, AIN up to 1 GHz at −1 dBFS, 2.5 GSPS |
SNR = 57 dBFS, AIN up to 1.8 GHz at −1 dBFS, 2.5 GSPS |
Noise spectral density = −149.5 dBFS/Hz at 2.5 GSPS |
Differential analog input: 1.2 V P-P |
Differential clock input |
3.2 GHz analog input bandwidth, full power |
High speed 6- or 8-lane JESD204B serial output Subclass 1: 6.50 Gbps at 2.6 GSPS |
Two independent decimate by 8 or decimate by 16 filters with 10-bit NCOs |
Supply voltages: 1.3 V, 2.5 V |
Flexible digital output modes |
Built-in selectable digital test patterns |
Timestamp feature |
Conversion error rate < 10−15 |
Where can I find additional details, specifications and documents for a AD9625BBPZ-2.5?
Additional datasheets, footprints and schematics for AD9625BBPZ-2.5 are listed on our Part Details page. You can also find images and similar parts to AD9625BBPZ-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9625BBPZ-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9625BBPZ-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9625BBPZ-2.5 fall under?
The AD9625BBPZ-2.5 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9625BBPZ-2.5 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9625BBPZ-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9625BBPZ-2.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9625BBPZ-2.5 have stock available?
There is no stock from authorised distributors for AD9625BBPZ-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9625BBPZ-2.5 often in real-time on the comparison pages.
What if I can't find stock of AD9625BBPZ-2.5?
You can fill out our help required form which you can use to request a quote for AD9625BBPZ-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.