AD9574BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9574
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9574 provides a multiple output clock generator function comprising a dedicated phase-locked loop (PLL) core optimized for Ethernet and gigabit Ethernet line card

Where to Buy

Prices starting from US$3.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.93
434
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.18
15
in stock
Buy Now

Features

Redundant input reference clock capability
Reference monitoring function
Fully integrated VCO/PLL core
Jitter (rms)
0.234 ps rms jitter (10 kHz to 10 MHz) at 156.25 MHz
0.243 ps rms jitter (12 kHz to 20 MHz) at 156.25 MHz
Input frequency: 19.44 MHz or 25 MHz
Preset frequency translations
Using a 19.44 MHz input reference
19.44 MHz, 38.88 MHz, 77.76 MHz, 155.52 MHz
Using a 25 MHz input reference
25 MHz, 33.33 MHz, 50 MHz, 66.67 MHz, 80 MHz, 100 MHz, 125 MHz, 133.3 MHz, 156.25 MHz, 160 MHz, 312.5 MHz
Output drive formats: HSTL, LVDS, HCSL, and 1.8 V and 3.3 V CMOS
Integrated loop filter (requires a single external capacitor)
2 copies of reference clock output
Device configuration via strapping pins (PPRx)
Space-saving 7 mm × 7 mm 48-lead LFCSP
3.3 V operation

Alternative Descriptions

Enterprise network clock chip | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9574BCPZ?

Additional datasheets, footprints and schematics for AD9574BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9574BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9574BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9574BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9574BCPZ fall under?

The AD9574BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9574BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9574BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9574BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9574BCPZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD9574BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9574BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9574BCPZ?

You can fill out our help required form which you can use to request a quote for AD9574BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay