Status: | Production |
---|---|
Series: | AD9552 |
RoHS: | Compliant |
Converts a low frequency input reference signal to a high frequency output signal |
Input frequencies from 6.6 MHz to 112.5 MHz |
Output frequencies up to 900 MHz |
Preset pin programmable frequency translation ratios |
Arbitrary frequency translation ratios via SPI port |
Accepts a crystal resonator and/or an external oscillator as a reference frequency source |
Secondary output (either integer-related to the primary output or a copy of the reference input) |
RMS jitter: <0.5 ps |
SPI-compatible, 3-wire programming interface |
Single supply (3.3 V) |
Very low power: <400 mW (under most conditions) |
Small package size (5 mm × 5 mm) |
On-chip VCO |
Ic, Frequency Upconvertor, 3.135-3.465V | Newark Electronics |
IC, FREQUENCY UPCONVERTOR, 3.135-3.465V | element14 |
Precision Clock Translator | Analog Devices |
Where can I find additional details, specifications and documents for a AD9552BCPZ?
Additional datasheets, footprints and schematics for AD9552BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9552BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9552BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9552BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9552BCPZ fall under?
The AD9552BCPZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9552BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9552BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9552BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9552BCPZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD9552BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9552BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9552BCPZ?
You can fill out our help required form which you can use to request a quote for AD9552BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.