AD9520-0BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9520-0
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9520-0 provides a multi-output clock distributionfunction with sub-picosecond jitter performance, along with anon-chip PLL and VCO. The on-chip VCO tunes from 2.53 GHzto 2.95 GHz. An external 3.3 V/5 V VCO/VCXO of up to 2.4 GHzcan also be used.The AD9520-0 serial interface supports both SPI and I2C ports.An in-package EEPROM, which can be programmed through theserial interface, can store user-defined register settings forpower-up and chip reset.The AD9520-0 features 12 LVPECL outputs in four groups. Anyof the 1.6 GHz LVPECL outputs can be reconfigured as two250 MHz CMOS outputs. If an application requires LVDSdrivers instead of LVPECL drivers, refer to the AD9522-0.Each group of three outputs has a divider that allows both thedivide ratio (from 1 to 32) and the phase offset or coarse timedelay to be set.The AD9520-0 is available in a 64-lead LFCSP and can be operatedfrom a single 3.3 V supply. The external VCO can have anoperating voltage of up to 5.5 V. A separate output driver powersupply can be from 2.375 V to 3.465 V.The AD9520-0 is specified for operation over the standardindustrial range of −40°C to +85°C.

Where to Buy

Prices starting from US$12.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$16.03
320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.32
12
in stock
Buy Now
Logo for element14
element14
from US$26.09
12
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.97
12
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.50
1
in stock
Buy Now

Features

Low phase noise, phase-locked loop (PLL)
On-chip VCO tunes from 2.53 GHz to 2.95 GHz
Optional external 3.3 V/5 V VCO/VCXO to 2.4 GHz
1 differential or 2 single-ended reference inputs
Accepts CMOS, LVDS, or LVPECL references to 250 MHz
Accepts 16.62 MHz to 33.3 MHz crystal for reference input
Optional reference clock doubler
Reference monitoring capability
Automatic/manual reference holdover and reference switchover modes, with revertive switching
Glitch-free switchover between references
Automatic recovery from holdover
Digital or analog lock detect, selectable
Optional zero delay operation
Twelve 1.6 GHz LVPECL outputs divided into 4 groups
Each group of 3 outputs shares a 1-to-32 divider with phase delay
Additive output jitter as low as 225 fs rms
Channel-to-channel skew grouped outputs < 16 ps
Each LVPECL output can be configured as 2 CMOS outputs (for fOUT ≤ 250 MHz)
Automatic synchronization of all outputs on power-up
Manual output synchronization available
SPI- and I2C-compatible serial control port
64-lead LFCSP
Nonvolatile EEPROM stores configuration settings

Alternative Descriptions

Clock IC with 2.8GHz on-chip V | Analog Devices
Ic, Clock Generator, 3.135-3.465V, Lfcsp | Newark Electronics
IC, CLOCK GENERATOR, 3.135-3.465V, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9520-0BCPZ?

Additional datasheets, footprints and schematics for AD9520-0BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9520-0BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9520-0BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9520-0BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9520-0BCPZ fall under?

The AD9520-0BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9520-0BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9520-0BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9520-0BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9520-0BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9520-0BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9520-0BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9520-0BCPZ?

You can fill out our help required form which you can use to request a quote for AD9520-0BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay