AD9508BCPZ Clock Distribution Devices by Analog Devices

Status: Production
Series: AD9508
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9508 provides clock fanout capability in a design thatemphasizes low jitter to maximize system performance. Thisdevice benefits

Where to Buy

Prices starting from US$5.53

Distributor Stock
Logo for Farnell
Farnell
from US$8.33
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.53
665
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.43
161
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.07
95
in stock
Buy Now
Logo for element14
element14
from US$8.46
95
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.79
-
Buy Now

Features

1.65 GHz differential clock inputs/outputs
10-bit programmable dividers, 1 to 1024, all integers
Up to 4 differential outputs or 8 CMOS outputs
Pin strapping capability for hardwired programming at power-up
<115 fs rms broadband random jitter
Additive output jitter: 41 fs rms typical (12 kHz to 20 MHz)
Excellent output-to-output isolation
Automatic synchronization of all outputs
Single 2.5 V/3.3 V power supply
Internal LDO (low drop-out) voltage regulator for enhanced power supply immunity
Phase offset select for output-to-output coarse delay adjust
3 programmable output logic levels, LVDS, HSTL, and CMOS
Serial control port (SPI/I2C) or pin-programmable mode
Space-saving 24-lead LFCSPAD9508-EP supports defense and aerospace applications (AQEC standard)
Download AD9508-EP data sheet (pdf)
Extended temperature range: −55°C to +105°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/13626 DSCC Drawing Number

Alternative Descriptions

1:4 Distribution IC, Dividers, | Analog Devices
Ic, Clock Buffer, 2.375-3.465V, Lfcsp | Newark Electronics
IC, CLOCK BUFFER, 2.375-3.465V, LFCSP | element14
LOGIC AND TIMING | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9508BCPZ?

Additional datasheets, footprints and schematics for AD9508BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9508BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9508BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9508BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9508BCPZ fall under?

The AD9508BCPZ is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9508BCPZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9508BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9508BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9508BCPZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9508BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9508BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9508BCPZ?

You can fill out our help required form which you can use to request a quote for AD9508BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay