Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | - |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
ADC / DAC Case Style | LQFP |
No. of Pins | 52Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
IC Case Style | LQFP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD9432BSQ-105?
Additional datasheets, footprints and schematics for AD9432BSQ-105 are listed on our Part Details page. You can also find images and similar parts to AD9432BSQ-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9432BSQ-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9432BSQ-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9432BSQ-105 fall under?
The AD9432BSQ-105 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD9432BSQ-105 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9432BSQ-105 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9432BSQ-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9432BSQ-105 have stock available?
There is no stock from authorised distributors for AD9432BSQ-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9432BSQ-105 often in real-time on the comparison pages.
What if I can't find stock of AD9432BSQ-105?
You can fill out our help required form which you can use to request a quote for AD9432BSQ-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.