AD9284BCPZ-250 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9284
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9284 is a dual 8-bit, monolithic sampling, analog-to-digital converter (ADC) that supports simultaneous operation and is optimized for low cost, low power, and ease of use. Each ADC operates at up to a 250 MSPS conversion rate with outstanding dynamic performance.The ADC requires a single 1.8 V supply and an encode clock for full performance operation. No external reference components are required for many

Where to Buy

Prices starting from US$24.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$32.10
3,420
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$50.49
129
in stock
Buy Now
Logo for element14
element14
from US$51.07
129
in stock
Buy Now
Logo for Farnell
Farnell
from US$48.58
129
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.00
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$45.24
-
Buy Now

Features

Single 1.8 V supply operation
SNR: 49.3 dBFS at 200 MHz input at 250 MSPS
SFDR: 65 dBc at 200 MHz input at 250 MSPS
Low power: 314 mW at 250 MSPS
On-chip reference and track-and-hold
1.2 V p-p analog input range each channel
Differential input with 500 MHz bandwidth
DNL: ±0.2 LSB
Serial port control options
Offset binary, Gray code, or twos complement data format
Optional clock duty cycle stabilizer
Built-in selectable digital test pattern generation
Pin-programmable power-down function
Available in 48-lead LFCSP

Alternative Descriptions

8-Bit,250Msps , dual Low Power | Analog Devices
Adc, 8Bit, 250Msps, Lfcsp-48 | Newark Electronics
ADC, 8BIT, 250MSPS, LFCSP-48 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9284BCPZ-250?

Additional datasheets, footprints and schematics for AD9284BCPZ-250 are listed on our Part Details page. You can also find images and similar parts to AD9284BCPZ-250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9284BCPZ-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9284BCPZ-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9284BCPZ-250 fall under?

The AD9284BCPZ-250 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9284BCPZ-250 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9284BCPZ-250 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9284BCPZ-250 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9284BCPZ-250 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9284BCPZ-250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9284BCPZ-250 often in real-time on the comparison pages.

What if I can't find stock of AD9284BCPZ-250?

You can fill out our help required form which you can use to request a quote for AD9284BCPZ-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay