AD9255BCPZ-125 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9255
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9255 is a 14-bit, 125 MSPS analog-to-digital converter (ADC). The AD9255 is designed to support communications

Where to Buy

Prices starting from US$79.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$79.27
3,186
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$117.49
4
in stock
Buy Now
Logo for element14
element14
from US$117.81
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$113.01
4
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$111.68
-
Buy Now

Features

SNR = 78.3 dBFS @ 70 MHz and 125 MSPS
SFDR = 93 dBc @ 70 MHz and 125 MSPS
Low power: 371 mW @ 125 MSPS
1.8 V analog supply operation
1.8 V CMOS or LVDS output supply
Integer 1-to-8 input clock divider
IF sampling frequencies to 300 MHz
−153.4 dBm/Hz small signal input noise with 200 Ω input impedance @ 70 MHz and 125 MSPS
Optional on-chip dither
Programmable internal ADC voltage reference
Integrated ADC sample-and-hold inputs
See data sheet for additional features

Alternative Descriptions

14 Bit 125 Msps high SNR 1.8V | Analog Devices
Adc, 14-Bit, 125Msps, Lfcsp-48 | Newark Electronics
ADC, 14-BIT, 125MSPS, LFCSP-48 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9255BCPZ-125?

Additional datasheets, footprints and schematics for AD9255BCPZ-125 are listed on our Part Details page. You can also find images and similar parts to AD9255BCPZ-125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9255BCPZ-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9255BCPZ-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9255BCPZ-125 fall under?

The AD9255BCPZ-125 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9255BCPZ-125 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9255BCPZ-125 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9255BCPZ-125 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9255BCPZ-125 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9255BCPZ-125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9255BCPZ-125 often in real-time on the comparison pages.

What if I can't find stock of AD9255BCPZ-125?

You can fill out our help required form which you can use to request a quote for AD9255BCPZ-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay