AD9253BCPZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9253
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9253 is a quad, 14-bit, 80 MSPS/105 MSPS/125 MSPSanalog-to-digital converter (ADC) with an on-chip sample-and-holdcircuit designed for low cost, low power, small size,and ease of use. The product operates at a conversion rate ofup to 125 MSPS and is optimized for outstanding dynamicperformance and low power in

Where to Buy

Prices starting from US$80.76

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$118.14
6
in stock
Buy Now
Logo for element14
element14
from US$119.50
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$115.15
6
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$121.00
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$113.79
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$80.76
-
Buy Now

Features

1.8 V supply operation
Low power: 110 mW per channel at 125 MSPS with scalable power options
SNR = 74 dB (to Nyquist); SFDR = 90 dBc (to Nyquist)
DNL = ±0.75 LSB (typical); INL = ±2.0 LSB (typical)
Serial LVDS (ANSI-644, default) and low power, reduced signal option (similar to IEEE 1596.3)
650 MHz full power analog bandwidth
2 V p-p input voltage range
Serial port control
Full chip and individual channel power-down modes
Flexible bit orientation
Built-in and custom digital test pattern generation
Multichip sync and clock divider
Programmable output clock and data alignment
Programmable output resolution
Standby mode

Alternative Descriptions

Adc, 14Bit, 80Msps, Lfcsp-48 | Newark Electronics
ADC, 14BIT, 80MSPS, LFCSP-48 | element14
CONVERTER - ADC | Richardson RFPD
14 Bit 80 Msps Quad ADC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9253BCPZ-80?

Additional datasheets, footprints and schematics for AD9253BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9253BCPZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9253BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9253BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9253BCPZ-80 fall under?

The AD9253BCPZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9253BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9253BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9253BCPZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9253BCPZ-80 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD9253BCPZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9253BCPZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9253BCPZ-80?

You can fill out our help required form which you can use to request a quote for AD9253BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay