Status: | Production |
---|---|
Series: | AD9248 |
RoHS: | Compliant |
Integrated Dual 14-Bit Analog-to-Digital Converters |
Single 3 V Supply Operation (2.7 V to 3.6 V) |
SNR = 71.6 dBc (to Nyquist, AD9248-65) |
SFDR = 80 dBc (to Nyquist, AD9248-65) |
Low Power: 300 mW at 65 MSPS |
Differential Input with 500 MHz 3 dB Bandwidth |
Exceptional Cross Talk Immunity > 85 dB |
On-Chip Reference and SHA |
Flexible Analog Input: 1 Vp-p to 2 Vp-p Range |
Offset Binary or Twos Complement Data Format |
Clock Duty Cycle Stabilizer |
Output datamux option |
14 BIT DUAL 3V CMOS 65 MSPS AD | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9248BCPZ-65?
Additional datasheets, footprints and schematics for AD9248BCPZ-65 are listed on our Part Details page. You can also find images and similar parts to AD9248BCPZ-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9248BCPZ-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9248BCPZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9248BCPZ-65 fall under?
The AD9248BCPZ-65 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9248BCPZ-65 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9248BCPZ-65 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9248BCPZ-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9248BCPZ-65 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9248BCPZ-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9248BCPZ-65 often in real-time on the comparison pages.
What if I can't find stock of AD9248BCPZ-65?
You can fill out our help required form which you can use to request a quote for AD9248BCPZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.