Status: | Production |
---|---|
Series: | AD9246 |
RoHS: | Compliant |
Prices starting from US$46.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$64.91
|
132
in stock
|
Buy Now | |
CoreStaff
from US$97.68
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$46.70
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$97.71
|
1
in stock
|
Buy Now | |
element14
from US$99.27
|
1
in stock
|
Buy Now | |
Farnell
from US$92.74
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$91.46
|
-
|
Buy Now |
1.8 V analog supply operation |
1.8 V to 3.3 V output supply |
SNR = 71.7 dBc (72.7 dBFS) to 70 MHz input |
SFDR = 85 dBc to 70 MHz input |
Low power: 395 mW @ 125 MSPS |
Differential input with 650 MHz bandwidth |
On-chip voltage reference and sample-and-hold amplifier |
DNL = ±0.4 LSB |
Flexible analog input: 1 V p-p to 2 V p-p range |
Offset binary, Gray code, or twos complement data format |
Data output clock and clock duty cycle stabilizer |
Serial port control |
Built-in selectable digital test pattern generation |
Programmable clock and data alignment |
1.8V 14Bit 125 MSPS ADC | Analog Devices |
Adc, 14-Bit, 125Msps, Lfcsp-Vq-Ep-48 | Newark Electronics |
ADC, 14-BIT, 125MSPS, LFCSP-VQ-EP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9246BCPZ-125?
Additional datasheets, footprints and schematics for AD9246BCPZ-125 are listed on our Part Details page. You can also find images and similar parts to AD9246BCPZ-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9246BCPZ-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9246BCPZ-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9246BCPZ-125 fall under?
The AD9246BCPZ-125 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9246BCPZ-125 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9246BCPZ-125 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9246BCPZ-125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9246BCPZ-125 have stock available?
Authorised distributors including Analog Devices, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD9246BCPZ-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9246BCPZ-125 often in real-time on the comparison pages.
What if I can't find stock of AD9246BCPZ-125?
You can fill out our help required form which you can use to request a quote for AD9246BCPZ-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.