AD9245BCPZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9245
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9245 is a monolithic, single 3 V supply, 14-bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS analog-to-digital (ADC) converter featuring a high performance sample-and-hold amplifier (SHA) and voltage reference. The AD9245 uses a multistage differential pipelined architecture with output error correction logic to provide 14-bit accuracy and guarantee no missing codes over the full operating temperature range.The wide bandwidth, truly differential SHA allows a variety of user-selectable input ranges and common modes, including single-ended

Where to Buy

Prices starting from US$38.40

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$57.42
42
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$38.40
25
in stock
Buy Now
Logo for element14
element14
from US$72.30
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$66.77
15
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$64.32
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$45.63
-
Buy Now

Features

Single 3 V supply operation (2.7 V to 3.6 V)
Low power
366 mW at 80 MSPS
300 mW at 65 MSPS
165 mW at 40 MSPS
90 mW at 20 MSPS
SNR = 72.7 dBc to Nyquist at 80 MSPS
SFDR = 83.0 dBc to Nyquist at 80 MSPS
Differential input with 500 MHz bandwidth
On-chip reference and sample-and-hold
DNL = ±0.5 LSB at 80 MSPS
See datasheet for additional features

Alternative Descriptions

Adc, 14-Bit, 40Msps, Lfcsp-32 | Newark Electronics
ADC, 14-BIT, 40MSPS, LFCSP-32 | element14
CONVERTER - ADC | Richardson RFPD
14-BIT 3V 80 MSPS ADC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9245BCPZ-80?

Additional datasheets, footprints and schematics for AD9245BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9245BCPZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9245BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9245BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9245BCPZ-80 fall under?

The AD9245BCPZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9245BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9245BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9245BCPZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9245BCPZ-80 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9245BCPZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9245BCPZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9245BCPZ-80?

You can fill out our help required form which you can use to request a quote for AD9245BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay