Status: | Production |
---|---|
Series: | AD9241 |
RoHS: | Compliant |
Monolithic 14-Bit, 1.25 MSPS A/D Converter |
Low Power Dissipation: 60 mW |
Single +5 V Supply |
Integral Nonlinearity Error: 2.5 LSB |
Differential Nonlinearity Error: 0.6 LSB |
Input Referred Noise: 0.36 LSB |
Signal-to-Noise and Distortion Ratio: 78.0 dB |
See datasheet for additional features |
14Bit 1.25 MSPS Monolithic ADC | Analog Devices |
Adc, 14Bit, 1.25Msps, Mqfp-44 | Newark Electronics |
ADC, 14BIT, 1.25MSPS, MQFP-44 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9241ASZ?
Additional datasheets, footprints and schematics for AD9241ASZ are listed on our Part Details page. You can also find images and similar parts to AD9241ASZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9241ASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9241ASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9241ASZ fall under?
The AD9241ASZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9241ASZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9241ASZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9241ASZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9241ASZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9241ASZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9241ASZ often in real-time on the comparison pages.
What if I can't find stock of AD9241ASZ?
You can fill out our help required form which you can use to request a quote for AD9241ASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.