AD9231BCPZ-20 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9231
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9231 is a monolithic, dual-channel, 1.8 V supply, 12-bit, 20 MSPS / 40 MSPS / 65 MSPS/80 MSPS analog-to-digital converter (ADC). It features a high performance sample-and-hold circuit and on-chip voltage reference.The product uses multistage differential pipeline architecture with output error correction logic to provide 12-bit accuracy at 80 MSPS data rates and to guarantee no missing codes over the full operating temperature range.The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance.The digital output data is presented in offset binary, gray code, or twos complement format. A data output clock (DCO) is provided for each ADC channel to ensure proper latch timing with receiving logic. Both 1.8 V and 3.3 V CMOS levels are supported, and output data can be multiplexed onto a single output bus.The AD9231 is available in a 64-lead RoHS compliant LFCSP and is specified over the industrial temperature range (−40°C to +85°C).PRODUCT HIGHLIGHTS The AD9231 operates from a single 1.8 V analog power supply and features a separate digital output driver supply to accommodate 1.8 V to 3.3 V logic families. The patented sample-and-hold circuit maintains excellent performance for input frequencies up to 200 MHz and is designed for low cost, low power, and ease of use. A standard serial port interface supports various product features and functions, such as data output formatting, internal clock divider, power-down, DCO/DATA timing and offset adjustments, and voltage reference modes. The AD9231 is packaged in a 64-lead RoHS compliant LFCSP that is pin compatible with the AD9268 16-bit ADC, the AD9258 14-bit ADC, the AD9251 14-bit ADC, and the AD9204 10-bit ADC, enabling a simple migration path between 10-bit and 16-bit converters sampling from 20 MSPS to 125 MSPS. 

Where to Buy

Prices starting from US$13.23

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
from US$18.64
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$13.23
-
Buy Now

Features

1.8 V analog supply operation
1.8 V to 3.3 V output supply
SNR
71.3 dBFS at 9.7 MHz input
69.0 dBFS at 200 MHz input
SFDR
93 dBc at 9.7 MHz input
83 dBc at 200 MHz input
Low power
32 mW per channel at 20 MSPS
71 mW per channel at 80 MSPS
Differential input with 700 MHz bandwidth
2 V p-p differential analog input
On-chip voltage reference and sample-and-hold circuit
DNL = ±0.40 LSB
Serial port control options
Offset binary, gray code, or twos complement data format
Optional clock duty cycle stabilizer
Integer 1-to-8 input clock divider
Data output multiplex option
Built-in selectable digital test pattern generation
Energy-saving power-down modes
Data clock out with programmable clock and data alignment

Alternative Descriptions

CONVERTER - ADC | Richardson RFPD
12 Bit, 20 MSPS Dual Low Power | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9231BCPZ-20?

Additional datasheets, footprints and schematics for AD9231BCPZ-20 are listed on our Part Details page. You can also find images and similar parts to AD9231BCPZ-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9231BCPZ-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9231BCPZ-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9231BCPZ-20 fall under?

The AD9231BCPZ-20 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9231BCPZ-20 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9231BCPZ-20 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9231BCPZ-20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9231BCPZ-20 have stock available?

Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for AD9231BCPZ-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9231BCPZ-20 often in real-time on the comparison pages.

What if I can't find stock of AD9231BCPZ-20?

You can fill out our help required form which you can use to request a quote for AD9231BCPZ-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay