AD9226ARSZ Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9226
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9226 is a monolithic, single supply, 12-bit, 65Msps, analog-to-digital converter with an on-chip high performance sample and hold amplifier and voltage reference. It uses a multistage differential pipeline architecture at 65 MSPS data rate and guarantees no missing codes over the full operating temperature range.The ADC combines a low cost, high-speed CMOS process and a novel architecture to achieve the resolution and speed of existing bipolar implementations at a fraction of the power consumption cost.The input of the AD9226 allows for easy interfacing to both imaging, ultrasound and communication systems. With a truly differential input structure, the user can select a variety of input ranges and offsets including single-ended

Where to Buy

Prices starting from US$31.19

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$42.40
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.18
14
in stock
Buy Now
Logo for element14
element14
from US$49.65
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$47.13
14
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$44.05
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$31.19
-
Buy Now

Features

Power Dissipation: 475 mW (typical)
Differential Linearity: ±0.5 LSB
Single +5 V supply
No Missing Codes Guaranteed
On-chip Sample and Hold
On-chip Voltage Reference
SINAD : 70 dB at Nyquist
SFDR : 80 dB at Nyquist
Power-Down (Sleep) Mode
28-Pin SSOP
Pin-compatible with AD922x ADC family
Out of Range Indicator

Alternative Descriptions

Adc, 12Bit, 65Msps, Ssop-28 | Newark Electronics
ADC, 12BIT, 65MSPS, SSOP-28 | element14
CONVERTER - ADC | Richardson RFPD
12-BIT 65MSPS ADC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9226ARSZ?

Additional datasheets, footprints and schematics for AD9226ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9226ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9226ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9226ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9226ARSZ fall under?

The AD9226ARSZ is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9226ARSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9226ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9226ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9226ARSZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9226ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9226ARSZ often in real-time on the comparison pages.

What if I can't find stock of AD9226ARSZ?

You can fill out our help required form which you can use to request a quote for AD9226ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay