AD9225ARSZ Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9225
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.04

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$35.30
21
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$27.04
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.56
-
Buy Now
Logo for element14
element14
from US$50.02
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$38.08
-
Buy Now
Logo for Farnell
Farnell
from US$42.51
-
Buy Now

Features

Low Power Dissipation: 280 mW
Single +5V Supply
No Missing Codes Guaranteed
DNL: ±0.4 LSB
On-Chip Sample-and-Hold Amplifier and Voltage Reference
SNR: 71 dB
SFDR: -85 dB
Out-of-Range Indicator
Straight Binary Output Data
28-Lead SOIC
28-Lead SSOP
Compatible with 3 V Logic

Alternative Descriptions

12 BIT 25 MSPS Monolithic ADC | Analog Devices
Adc, 12Bit, 25Msps, Ssop-28 | Newark Electronics
ADC, 12BIT, 25MSPS, SSOP-28 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9225ARSZ?

Additional datasheets, footprints and schematics for AD9225ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9225ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9225ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9225ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9225ARSZ fall under?

The AD9225ARSZ is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9225ARSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9225ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9225ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9225ARSZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD9225ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9225ARSZ often in real-time on the comparison pages.

What if I can't find stock of AD9225ARSZ?

You can fill out our help required form which you can use to request a quote for AD9225ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay