Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1.5MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IC Case Style | SOIC |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD9221AR?
Additional datasheets, footprints and schematics for AD9221AR are listed on our Part Details page. You can also find images and similar parts to AD9221AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9221AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9221AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9221AR fall under?
The AD9221AR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD9221AR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9221AR you can contact the distributor directly for product support, shipping queries etc.
Is the AD9221AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9221AR have stock available?
There is no stock from authorised distributors for AD9221AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9221AR often in real-time on the comparison pages.
What if I can't find stock of AD9221AR?
You can fill out our help required form which you can use to request a quote for AD9221AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.