Status: | Production |
---|---|
Series: | AD9218 |
RoHS: | Compliant |
Dual 10-bit, 40 MSPS, 65 MSPS, 80 MSPS, and 105 MSPS ADC |
Low power: 275 mW at 105 MSPS per channel |
On-chip reference and track-and-hold |
300 MHz analog bandwidth each channel |
SNR = 57 dB @ 41 MHz, Encode = 80 MSPS |
1 V p-p or 2 V p-p analog input range each channel |
3.0 V single-supply operation (2.7 V to 3.6 V) |
Power-down mode for single-channel operation |
Twos complement or offset binary output mode |
Output data alignment mode |
Pin compatible with the 8-bit AD9288 |
–75 dBc crosstalk between channels |
AD9218-EP Supports Defense and Aerospace Applications (AQEC standard) |
Download AD9218-EP data sheet (pdf) |
Extended industrial temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available on requestV62/19610-01XE DSCC Drawing Number |
dual 10 bit 105/80/65 msps adc | Analog Devices |
ADC, 10BIT, 65MSPS, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9218BSTZ-65?
Additional datasheets, footprints and schematics for AD9218BSTZ-65 are listed on our Part Details page. You can also find images and similar parts to AD9218BSTZ-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9218BSTZ-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9218BSTZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9218BSTZ-65 fall under?
The AD9218BSTZ-65 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9218BSTZ-65 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9218BSTZ-65 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9218BSTZ-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9218BSTZ-65 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD9218BSTZ-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9218BSTZ-65 often in real-time on the comparison pages.
What if I can't find stock of AD9218BSTZ-65?
You can fill out our help required form which you can use to request a quote for AD9218BSTZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.