Status: | Production |
---|---|
Series: | AD9200 |
RoHS: | Compliant |
Prices starting from US$4.73
CMOS 10-Bit, 20 MSPS Sampling A/D Converter |
Pin-Compatible with AD876 |
Power Dissipation: 80 mW (3 V Supply) |
Operation Between 2.7 V and 5.5 V Supply |
Differential Nonlinearity: 0.5 LSB |
Power-Down (Sleep) Mode |
Three-State Outputs |
See datasheet for additional features |
10-BIT 20 MSPS, 80 mW CMOS ADC | Analog Devices |
ADC, 10-BIT, 20MSPS, SSOP-28 | element14 |
Adc, 10-Bit, 20Msps, Ssop-28 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9200ARSZ?
Additional datasheets, footprints and schematics for AD9200ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9200ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9200ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9200ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9200ARSZ fall under?
The AD9200ARSZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9200ARSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9200ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9200ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9200ARSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for AD9200ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9200ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD9200ARSZ?
You can fill out our help required form which you can use to request a quote for AD9200ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.