AD9162BBCZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9162
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9162 is a high performance, 16-bit digital-to-analog converter (DAC) that supports data rates to 6 GSPS. The DAC core is based on a quad-switch architecture coupled with a 2× interpolator filter that enables an effective DAC update rate of up to 12 GSPS in some modes. The high dynamic range and bandwidth makes these DACs ideally suited for the most demanding high speed radio frequency (RF) DAC

No distributors results available

Features

DAC update rate up to 12 GSPS (minimum)
Direct RF synthesis at 6 GSPS (minimum)
DC to 2.5 GHz in baseband 1× bypass mode
DC to 6 GHz in 2× nonreturn-to-zero (NRZ) mode
1.5 GHz to 7.5 GHz in Mix-Mode
Bypassable interpolation (1× or bypass mode)
2×, 3×, 4×, 6×, 8×, 12×, 16×, 24×
Excellent dynamic performance


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9162BBCZ?

Additional datasheets, footprints and schematics for AD9162BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9162BBCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9162BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9162BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9162BBCZ fall under?

The AD9162BBCZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9162BBCZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9162BBCZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9162BBCZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9162BBCZ have stock available?

There is no stock from authorised distributors for AD9162BBCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9162BBCZ often in real-time on the comparison pages.

What if I can't find stock of AD9162BBCZ?

You can fill out our help required form which you can use to request a quote for AD9162BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay