AD9162-FMCB-EBZ

Education Maker & Hobbyist Electronics

> Development Boards & Evaluation Kits

> Data Conversion Development Kits

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9162-FMCB-EBZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9162-FMCB-EBZ
Series Information for AD9162-FMCB-EBZ - Analog Devices

Features

  • feature
    DAC update rate up to 12 GSPS (minimum) Direct RF synthesis at 6 GSPS (minimum) DC to 2.5 GHz in baseband 1u00d7 bypass mode DC to 6 GHz in 2u00d7 nonreturn-to-zero (NRZ) mode 1.5 GHz to 7.5 GHz in Mix-Mode Bypassable interpolation (1u00d7 or bypass mode) 2u00d7, 3u00d7, 4u00d7, 6u00d7, 8u00d7, 12u00d7, 16u00d7, 24u00d7 Excellent dynamic performance

Description

EVALUATION BOARD RF DAC

The AD9161/AD91621 are high performance, 11-bit/16-bit digital-to-analog converters (DACs) that supports data rates to 6 GSPS. The DAC core is based on a quad-switch architecture coupled with a 2× interpolator filter that enables an effective DAC update rate of up to 12 GSPS in some modes. The high dynamic range and bandwidth makes these DACs ideally suited for the most demanding high speed radio frequency (RF) DAC applications. In baseband mode, wide bandwidth capability combines with high dynamic range to support DOCSIS 3.1 cable infrastructure compliance from the minimum of two carriers to full maximum spectrum of 1.794 GHz. A 2× interpolator filter (FIR85) enables the AD9161/AD9162 to be configured for lower data rates and converter clocking to reduce the overall system power and ease the filtering requirements. In Mix-Mode™ operation, the AD9161/ AD9162 can reconstruct RF carriers in the second and third Nyquist zones up to 7.5 GHz while still maintaining exceptional dynamic range. The output current can be programmed from 8 mA to 38.76 mA. The AD9161/AD9162 data interface consists of up to eight JESD204B serializer/deserializer (SERDES) lanes that are programmable in terms of lane speed and number of lanes to enable application flexibility. A serial peripheral interface (SPI) can configure the AD9161/ AD9162 and monitor the status of all registers. The AD9161/ AD9162 are offered in an 165-ball, 8.0 mm × 8.0 mm, 0.5 mm pitch, CSP_BGA package and in an 169-ball, 11 mm × 11 mm, 0.8 mm pitch, CSP_BGA package, including a leaded ball option for the AD9162.

Specifications

Silicon Manufacturer:
Analog Devices
Silicon Core Number:
AD9162
Kit Application Type:
Data Converter
Application Sub Type:
DAC
Kit Contents:
Eval Board AD9162 USB Cable DVD
Product Range:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Richardson RFPD
ATTENUATOR - FIXED COAXIAL
RS Components DE
Analog Devices AD9162-FMCB-EBZ, 165 Pin BGA 12GSPS RF, Evaluierungsplatine Analogfunktion : 16-bit-DAC
RS Components JP
AD9162 16-Bit 12 Gsps RF DAC Dev Board
RS Components CN
AD9162 16-Bit 12 Gsps RF DAC Dev Board
RS Components ES
AD9162 16-Bit 12 Gsps RF DAC Dev Board
RS Components SG
AD9162 16-Bit 12 Gsps RF DAC Dev Board
RS Components TW
AD9162 16-Bit 12 Gsps RF DAC Dev Board